A6276ELWTR
A6276ELWTR
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A6276ELWTR Datasheet
History Price: Obsolete
In Stock: 23700
A6276ELWTR vs A6284KLPTR-T-1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
No
Number of Outputs
16
6
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
4V
-
Current - Output / Channel
75.5mA
120mA
Frequency
20MHz
-
Dimming
-
PWM
Applications
-
Automotive
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
20-TSSOP-EP