A6276ELP
A6276ELP
Obsolete
Description:  IC LED DRVR LIN 75.5MA 24TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6276ELP Datasheet
History Price: Obsolete
In Stock: 18200
A6276ELP vs A6285EET-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
12V
Current - Output / Channel
75.5mA
80mA
Frequency
20MHz
30MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
32-QFN (5x5)