Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6275SLW-T
A6275SLW-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 75.5MA 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6275SLW-T Datasheet
History Price: Obsolete
In Stock: 12700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6275SLW-T vs A6281EESTR-T
Part No
A6275SLW-T
A6281EESTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
3
Voltage - Supply (Min)
4.5V
4.75V
Voltage - Supply (Max)
5.5V
17V
Voltage - Output
4V
1V ~ 3V
Current - Output / Channel
75.5mA
150mA
Frequency
20MHz
5MHz
Dimming
-
PWM
Applications
-
Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
16-QFN/MLP (3x3)