A6275SA
A6275SA
Obsolete
Description:  IC LED DRVR LINEAR 75.5MA 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A6275SA Datasheet
History Price: Obsolete
In Stock: 500
A6275SA vs A6285EET-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
12V
Current - Output / Channel
75.5mA
80mA
Frequency
20MHz
30MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
32-VFQFN Exposed Pad
Supplier Device Package
16-DIP
32-QFN (5x5)