Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6275SA
A6275SA
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 75.5MA 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6275SA Datasheet
History Price: Obsolete
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6275SA vs A6278ELPTR-T
Part No
A6275SA
A6278ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
8
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
4V
-
Current - Output / Channel
75.5mA
75.5mA
Frequency
20MHz
25MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-DIP
16-eTSSOP-EP