A6271KLPTR-T-1
A6271KLPTR-T-1
Active
Description:  IC LED DRIVER CTRLR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.89000
In Stock: 20600
A6271KLPTR-T-1 vs A6284KLPTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
Linear
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
No
Number of Outputs
1
6
Voltage - Supply (Min)
4.2V
5V
Voltage - Supply (Max)
50V
42V
Voltage - Output
-
-
Current - Output / Channel
-
120mA
Frequency
70kHz ~ 700kHz
-
Dimming
Analog, PWM
PWM
Applications
Automotive, Lighting
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP