Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6266KLPTR-T
A6266KLPTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 1A 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6266KLPTR-T Datasheet
History Price: Obsolete
In Stock: 2900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6266KLPTR-T vs A6282ELW-T
Part No
A6266KLPTR-T
A6282ELW-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
Shift Register
Internal Switch(s)
No
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
5V
3V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
12V
Current - Output / Channel
1A
50mA
Frequency
100kHz ~ 700kHz
30MHz
Dimming
PWM
-
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
24-SOIC