A6266KLPTR-T
A6266KLPTR-T
Obsolete
Description:  IC LED DRVR CTRL PWM 1A 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 2900
A6266KLPTR-T vs A6276ELWTR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
Shift Register
Internal Switch(s)
No
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
5V
4.5V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
1A
75.5mA
Frequency
100kHz ~ 700kHz
20MHz
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
24-SOIC