A6264KLYTR-T
A6264KLYTR-T
Active
Description:  IC LED DRVR LIN PWM 100MA 10MSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.08000
In Stock: 40700
A6264KLYTR-T vs A6278EA-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
4
8
Voltage - Supply (Min)
6V
3V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
-
Current - Output / Channel
100mA
75.5mA
Frequency
-
25MHz
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
10-MSOP-EP
16-DIP