Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6264KLYTR-T
A6264KLYTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 100MA 10MSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6264KLYTR-T Datasheet
History Price: $1.08000
In Stock: 40700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6264KLYTR-T vs A6277ELW
Part No
A6264KLYTR-T
A6277ELW
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
4
8
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
100mA
120mA
Frequency
-
20MHz
Dimming
PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-MSOP-EP
20-SOIC