Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6263KLJTR-T
A6263KLJTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 100MA 8SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6263KLJTR-T Datasheet
History Price: $0.75450
In Stock: 28500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6263KLJTR-T vs A6285EET-T
Part No
A6263KLJTR-T
A6285EET-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
4
16
Voltage - Supply (Min)
6V
3V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
12V
Current - Output / Channel
100mA
80mA
Frequency
-
30MHz
Dimming
-
-
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
8-SOIC-EP
32-QFN (5x5)