A6263KLJTR-T
A6263KLJTR-T
Active
Description:  IC LED DRIVER LINEAR 100MA 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $0.75450
In Stock: 28500
A6263KLJTR-T vs A6278EA-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
4
8
Voltage - Supply (Min)
6V
3V
Voltage - Supply (Max)
50V
5.5V
Voltage - Output
-
-
Current - Output / Channel
100mA
75.5mA
Frequency
-
25MHz
Dimming
-
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC-EP
16-DIP