A6261KLPTR-T
A6261KLPTR-T
Active
Description:  IC LED DRV LIN PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.14000
In Stock: 4100
A6261KLPTR-T vs A6284KLPTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
No
Number of Outputs
4
6
Voltage - Supply (Min)
6V
5V
Voltage - Supply (Max)
50V
42V
Voltage - Output
-
-
Current - Output / Channel
100mA
120mA
Frequency
-
-
Dimming
PWM
PWM
Applications
Automotive
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP