Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6216KLPTR-T
A6216KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2A 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A6216KLPTR-T Datasheet
History Price: $1.15200
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6216KLPTR-T vs A6284KLPTR-T-1
Part No
A6216KLPTR-T
A6284KLPTR-T-1
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
-
Internal Switch(s)
Yes
No
Number of Outputs
1
6
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
55V
42V
Voltage - Output
-
-
Current - Output / Channel
2A
120mA
Frequency
-
-
Dimming
Analog, PWM
PWM
Applications
Automotive
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP