A6216KLPTR-T
A6216KLPTR-T
Active
Description:  IC LED DRV RGLTR PWM 2A 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.15200
In Stock: 12000
A6216KLPTR-T vs A6277ELW
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
55V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
2A
120mA
Frequency
-
20MHz
Dimming
Analog, PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-eTSSOP-EP
20-SOIC