A6214KLKTR-T
A6214KLKTR-T
Active
Description:  IC LED DRVR RGLTR PWM 2A 10SOIC
Manufacturer:  Allegro MicroSystems
History Price: $2.28000
In Stock: 30900
A6214KLKTR-T vs A6279EETTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
55V
5.5V
Voltage - Output
-
-
Current - Output / Channel
2A
75.5mA
Frequency
-
25MHz
Dimming
Analog, PWM
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-LSOP (0.154", 3.90mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
10-SOIC
28-QFN (5x5)