Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6210GEUTR-T
A6210GEUTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR PWM 3A 16QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A6210GEUTR-T Datasheet
History Price: Obsolete
In Stock: 6500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6210GEUTR-T vs A6280EA-T
Part No
A6210GEUTR-T
A6280EA-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
1
3
Voltage - Supply (Min)
9V
4.75V
Voltage - Supply (Max)
46V
17V
Voltage - Output
-
1V ~ 3V
Current - Output / Channel
3A
150mA
Frequency
2MHz
5MHz
Dimming
PWM
PWM
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-QFN (4x4)
16-DIP