A5995GEVTR-T
A5995GEVTR-T
Active
Description:  IC MOTOR DRIVER PAR 36QFN
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 16800
A5995GEVTR-T vs A5950KEUSR-J
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
3.2A
3A
Voltage - Supply
8V ~ 40V
5.5V ~ 40V
Voltage - Load
8V ~ 40V
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
36-VFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
16-QFN-EP (4x4)