A5995GEVTR-T
A5995GEVTR-T
Active
Description:  IC MOTOR DRIVER PAR 36QFN
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 16800
A5995GEVTR-T vs A5949GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
3.2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
36-VFQFN Exposed Pad
-
Supplier Device Package
36-QFN (6x6)
-