A5995GEVTR-T
A5995GEVTR-T
Active
Description:  IC MOTOR DRIVER PAR 36QFN
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 16800
A5995GEVTR-T vs A5947KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
-
Interface
Parallel
Analog, I2C, PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive, Fan Motor Driver
Current - Output
3.2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-QFN (6x6)
20-TSSOP-EP