A5995GEVTR-T
A5995GEVTR-T
Active
Description:  IC MOTOR DRIVER PAR 36QFN
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 16800
A5995GEVTR-T vs A5941KLKTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
-
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
3.2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
36-QFN (6x6)
10-SOIC