A5990GEVSR-T
A5990GEVSR-T
Active
Description:  IC MTR DRVR BIPOLAR 8V-40V 40QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.81500
In Stock: 4600
A5990GEVSR-T vs A5950GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.6A
3A
Voltage - Supply
8V ~ 40V
5.5V ~ 40V
Voltage - Load
8V ~ 40V
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-QFN-EP (6x6)
16-eTSSOP-EP