A5990GEVSR-T
A5990GEVSR-T
Active
Description:  IC MTR DRVR BIPOLAR 8V-40V 40QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.81500
In Stock: 4600
A5990GEVSR-T vs A5939GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (8)
-
Interface
PWM
-
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
1.6A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
40-VFQFN Exposed Pad
-
Supplier Device Package
40-QFN-EP (6x6)
-