A5988GJPTR-T
A5988GJPTR-T
Active
Description:  IC MTR DRVR BIPOLAR 8-40V 48LQFP
Manufacturer:  Allegro MicroSystems
History Price: $2.54700
In Stock: 42400
A5988GJPTR-T vs A5984GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (4)
Interface
PWM
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1 ~ 1/32
Applications
General Purpose
General Purpose
Current - Output
1.6A
2A
Voltage - Supply
8V ~ 40V
8V ~ 40V
Voltage - Load
8V ~ 40V
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
48-LQFP
24-TSSOP-EP