A5988GJPTR-T
A5988GJPTR-T
Active
Description:  IC MTR DRVR BIPOLAR 8-40V 48LQFP
Manufacturer:  Allegro MicroSystems
History Price: $2.54700
In Stock: 42400
A5988GJPTR-T vs A5949GETTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (8)
-
Interface
PWM
-
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
-
Current - Output
1.6A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
48-LQFP Exposed Pad
-
Supplier Device Package
48-LQFP
-