Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5984GETTR-T
A5984GETTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 8-40V 32QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A5984GETTR-T Datasheet
History Price: $1.27500
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5984GETTR-T vs A5950KEUSR-J
Part No
A5984GETTR-T
A5950KEUSR-J
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Logic
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
Automotive
Current - Output
2A
3A
Voltage - Supply
8V ~ 40V
5.5V ~ 40V
Voltage - Load
8V ~ 40V
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
32-VFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
16-QFN-EP (4x4)