Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5984GETTR-T
A5984GETTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 8-40V 32QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A5984GETTR-T Datasheet
History Price: $1.27500
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5984GETTR-T vs A5936GLKTR-T
Part No
A5984GETTR-T
A5936GLKTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
-
Interface
Logic
-
Technology
DMOS
-
Step Resolution
1 ~ 1/32
-
Applications
General Purpose
General Purpose
Current - Output
2A
-
Voltage - Supply
8V ~ 40V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
32-QFN (5x5)
10-SOIC