A5979GLPTR-T
A5979GLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.95000
In Stock: 43600
A5979GLPTR-T vs A5940GLKTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Logic
-
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
Automotive
Current - Output
2.8A
-
Voltage - Supply
3V ~ 5.5V
-
Voltage - Load
8V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
10-SOIC