Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5950KLPTR-T
A5950KLPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-40V 16TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5950KLPTR-T Datasheet
History Price: $2.58000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5950KLPTR-T vs A5941GLKTR-T
Part No
A5950KLPTR-T
A5941GLKTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
3A
-
Voltage - Supply
5.5V ~ 40V
-
Voltage - Load
5.5V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
10-SOIC