A5950KEUSR-J
A5950KEUSR-J
Active
Description:  IC MOTOR DRIVER 5.5V-40V 16QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.50000
In Stock: 38100
A5950KEUSR-J vs A5989GEVTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (6)
Interface
PWM
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2, 1/4
Applications
Automotive
General Purpose
Current - Output
3A
1.6A, 3.2A
Voltage - Supply
5.5V ~ 40V
8V ~ 40V
Voltage - Load
5.5V ~ 40V
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
16-WQFN Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
16-QFN-EP (4x4)
36-QFN-EP (6x6)