Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5950GEUSR-T
A5950GEUSR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-40V 16QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A5950GEUSR-T Datasheet
History Price: $1.97000
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5950GEUSR-T vs A5984GETTR-T
Part No
A5950GEUSR-T
A5984GETTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
PWM
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1 ~ 1/32
Applications
General Purpose
General Purpose
Current - Output
3A
2A
Voltage - Supply
5.5V ~ 40V
8V ~ 40V
Voltage - Load
5.5V ~ 40V
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
32-QFN (5x5)