A5949GETTR-T
A5949GETTR-T
Not For New Designs
Description:  THREE PHASE FAN CONTROLLER
Manufacturer:  Allegro MicroSystems
History Price: $0.92400
In Stock: 13700
A5949GETTR-T vs A5984GESTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1 ~ 1/32
Applications
-
General Purpose
Current - Output
-
2A
Voltage - Supply
-
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-WFQFN Exposed Pad
Supplier Device Package
-
24-QFN (4x4)