A5947KLPTR-T
A5947KLPTR-T
Not For New Designs
Description:  THREE PHASE FOC BLDC MOTOR DRIVE
Manufacturer:  Allegro MicroSystems
History Price: $3.96000
In Stock: 32600
A5947KLPTR-T vs A5950KEUSR-J
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
Analog, I2C, PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive, Fan Motor Driver
Automotive
Current - Output
-
3A
Voltage - Supply
-
5.5V ~ 40V
Voltage - Load
-
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
20-TSSOP-EP
16-QFN-EP (4x4)