A5947KLPTR-T
A5947KLPTR-T
Not For New Designs
Description:  THREE PHASE FOC BLDC MOTOR DRIVE
Manufacturer:  Allegro MicroSystems
History Price: $3.96000
In Stock: 32600
A5947KLPTR-T vs A5932KLPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Fan Control
Output Configuration
-
Half Bridge (3)
Interface
Analog, I2C, PWM
-
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive, Fan Motor Driver
Fan Controller
Current - Output
-
-
Voltage - Supply
-
5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
24-TSSOP-EP