Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A5947KLPTR-T
A5947KLPTR-T
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
THREE PHASE FOC BLDC MOTOR DRIVE
Manufacturer:
Allegro MicroSystems
Datasheet:
A5947KLPTR-T Datasheet
History Price: $3.96000
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5947KLPTR-T vs A5932KESSR-J
Part No
A5947KLPTR-T
A5932KESSR-J
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Fan Control
Output Configuration
-
Half Bridge (3)
Interface
Analog, I2C, PWM
-
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive, Fan Motor Driver
Fan Controller
Current - Output
-
-
Voltage - Supply
-
5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
24-TSSOP-EP