A5947GETTR-T
A5947GETTR-T
Active
Description:  THREE PHASE FOC BLDC MOTOR DRIVE
Manufacturer:  Allegro MicroSystems
History Price: $3.30000
In Stock: 1500
A5947GETTR-T vs A5988GEVTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (8)
Interface
Analog, I2C, PWM
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Automotive, Fan Motor Driver
General Purpose
Current - Output
-
1.6A
Voltage - Supply
-
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
36-QFN (6x6)