A5940GEJTR-T
A5940GEJTR-T
Active
Description:  IC MOTOR DRIVER 10DFN
Manufacturer:  Allegro MicroSystems
History Price: $0.82500
In Stock: 40500
A5940GEJTR-T vs A5947GETTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (3)
-
Interface
-
Analog, I2C, PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive, Fan Motor Driver
Current - Output
-
-
Voltage - Supply
-
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
28-QFN (5x5)