A5932KLPTR-T
A5932KLPTR-T
Active
Description:  IC MTRDRV MULTPHAS 5-50V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.77914
In Stock: 29500
A5932KLPTR-T vs A5988GJPTR-1-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Fan Control
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (8)
Interface
-
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Controller
General Purpose
Current - Output
-
1.6A
Voltage - Supply
5V ~ 50V
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
48-LQFP Exposed Pad
Supplier Device Package
24-TSSOP-EP
48-LQFP