Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5364CA
A5364CA
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR ION 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A5364CA Datasheet
History Price: Obsolete
In Stock: 25955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5364CA vs A5358CLWTR-T
Part No
A5364CA
A5358CLWTR-T
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Smoke Detector
Smoke Detector
Input Type
Ionization
Photoelectric
Output Type
Voltage
Voltage
Current - Supply
12 μA
12 μA
Operating Temperature
-25 ℃ ~ 75 ℃
-25 ℃ ~ 75 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
16-SOIC