Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Allegro MicroSystems A5358CLWTR-T
A5358CLWTR-T
Not For New Designs
Interface - Sensor and Detector Interfaces
Description:
IC SMOKE DETECTOR PHOTO 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A5358CLWTR-T Datasheet
History Price: $0.88400
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A5358CLWTR-T vs A5367CA
Part No
A5358CLWTR-T
A5367CA
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Type
Smoke Detector
Smoke Detector
Input Type
Photoelectric
Ionization
Output Type
Voltage
Voltage
Current - Supply
12 μA
12 μA
Operating Temperature
-25 ℃ ~ 75 ℃
-10 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-DIP