A4992KLPTR-T
A4992KLPTR-T
Active
Description:  IC MTR DRV BIPLR 3.5-50V 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.62000
In Stock: 37400
A4992KLPTR-T vs A4982SLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
1, 1/2, 1/4, 1/16
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
3.5V ~ 50V
3V ~ 5.5V
Voltage - Load
3.5V ~ 50V
8V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
24-TSSOP-EP