A4986SLPTR-T
A4986SLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.57000
In Stock: 800
A4986SLPTR-T vs A4975SLBTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
2A
1.5A
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
8V ~ 35V
5V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP-EP
16-SOIC