A4985SESTR-T
A4985SESTR-T
Active
Description:  IC MTR DRVR BIPOLAR 3-5.5V 24QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.88000
In Stock: 26400
A4985SESTR-T vs A4992KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Automotive
Current - Output
1A
-
Voltage - Supply
3V ~ 5.5V
3.5V ~ 50V
Voltage - Load
8V ~ 35V
3.5V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-QFN (4x4)
20-TSSOP-EP