A4983SETTR-T
A4983SETTR-T
Active
Description:  IC MTR DRV BIPOLAR 3V-5.5V 28QFN
Manufacturer:  Allegro MicroSystems
History Price: $3.99000
In Stock: 2000
A4983SETTR-T vs A4975SB-T
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Logic
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
2A
1.5A
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
8V ~ 35V
5V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-VFQFN Exposed Pad
16-PowerDIP (0.300", 7.62mm)
Supplier Device Package
28-QFN (5x5)
16-DIP