Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4975SB-T
A4975SB-T
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 4.5-5.5V 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A4975SB-T Datasheet
History Price: Obsolete
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4975SB-T vs A4950KLJTR-T
Part No
A4975SB-T
A4950KLJTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Analog
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
General Purpose
Automotive
Current - Output
1.5A
3.5A
Voltage - Supply
4.5V ~ 5.5V
8V ~ 40V
Voltage - Load
5V ~ 50V
8V ~ 40V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-PowerDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-DIP
8-SOIC-EP