A4973SB-T
A4973SB-T
Obsolete
Description:  IC MTR DRVR BIPOLAR 3-5.5V 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A4973SB-T Datasheet
History Price: Obsolete
In Stock: 3200
A4973SB-T vs A4970GLBTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
On/Off
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.5A
750mA
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Voltage - Load
5V ~ 50V
7.45V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-PowerDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
24-SOIC