Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4960KJPTR-T
A4960KJPTR-T
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 32LQFP
Manufacturer:
Allegro MicroSystems
Datasheet:
A4960KJPTR-T Datasheet
History Price: $4.29000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4960KJPTR-T vs A4960KJPTR-A-T
Part No
A4960KJPTR-T
A4960KJPTR-A-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
SPI
SPI
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
7V ~ 50V
7V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP Exposed Pad
32-LQFP Exposed Pad
Supplier Device Package
32-LQFP (7x7)
32-LQFP (7x7)