A4960KJPTR-T
A4960KJPTR-T
Not For New Designs
Description:  IC MOTOR DRIVER 3V-5.5V 32LQFP
Manufacturer:  Allegro MicroSystems
History Price: $4.29000
In Stock: 4400
A4960KJPTR-T vs A4956GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
SPI
Parallel
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
-
Voltage - Supply
3V ~ 5.5V
5.5V ~ 50V
Voltage - Load
7V ~ 50V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
32-LQFP (7x7)
20-TSSOP-EP