A4960KJPTR-A-T
A4960KJPTR-A-T
Active
Description:  IC MOTOR DRIVER 3V-5.5V 32LQFP
Manufacturer:  Allegro MicroSystems
History Price: $4.29000
In Stock: 23300
A4960KJPTR-A-T vs A4982SLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
SPI
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
7V ~ 50V
8V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
32-LQFP (7x7)
24-TSSOP-EP