A4956KLPTR-T
A4956KLPTR-T
Not For New Designs
Description:  IC MOTOR DRIVER 5.5V-50V 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $0.97500
In Stock: 11100
A4956KLPTR-T vs A4955GESTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
Parallel
Parallel
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
5.5V ~ 50V
5.5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP-EP
20-QFN-EP (4x4)